EN
  • EN
  • DE

SY88993ALKG

Part No SY88993ALKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88993
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521480-SY88993ALKG
Ultra Librarian 3D Model Ultra Librarian SY88993ALKG CAD Model

Description

Introducing the SY88993ALKG Optical Transceiver from Microchip Technology

The SY88993ALKG is a state-of-the-art optical transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced transceiver is part of Microchip's extensive range of networking and communication components, tailored to meet the high-performance demands of modern data communication networks.

At the heart of the SY88993ALKG is a highly efficient laser driver that is optimized for converting electrical signals into optical signals with supreme accuracy and speed. This feature makes it an ideal choice for high-speed data transmission applications that require reliable and consistent performance over fiber optic channels. The device supports data rates up to several gigabits per second, ensuring compatibility with various high-speed communication standards and protocols.

The SY88993ALKG is housed in a compact, surface-mountable package that allows for easy integration into a wide range of electronic assemblies. It is designed with a focus on low power consumption and minimal electromagnetic interference (EMI), contributing to the overall efficiency and reliability of the systems in which it is deployed.

One of the key features of the SY88993ALKG is its robustness in harsh environmental conditions. It is engineered to operate over an extended temperature range, making it suitable for industrial and outdoor applications where temperature fluctuations are common. The transceiver also incorporates various safety features, including over-temperature protection and a fail-safe mechanism, to ensure continuous operation even under fault conditions.

Microchip Technology has equipped the SY88993ALKG with an intuitive interface that simplifies the design-in process for engineers. The device is fully compliant with relevant industry standards, ensuring seamless interoperability with other components in the network infrastructure. Whether it's for telecommunications, data centers, or advanced computing applications, the SY88993ALKG is a reliable and high-performing solution for your optical data transmission needs.

Choose the SY88993ALKG for your next project and experience the quality and performance that Microchip Technology is known for.

You May Also Be Interested in

MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5029 $60.0232
19+ $6.1573 $116.9887
30+ $5.9644 $178.9320
41+ $5.7715 $236.6315
52+ $5.5798 $290.1496
70+ $5.0023 $350.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess