Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2 V ~ 10 V
Frequency - Switching 100kHz ~ 300kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796379-TC110503ECTTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC110
Introduction Date January 16, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TC110503ECTTR CAD Model

Description

The TC110503ECTTR is a cutting-edge integrated circuit component designed and manufactured by the renowned Microchip Technology. This high-quality device is part of Microchip's extensive range of power management solutions, specifically tailored for applications requiring efficient voltage regulation and power control.

Key Features

  • Voltage Regulation: The TC110503ECTTR offers precise voltage regulation, ensuring stable operation of the connected components. This feature is critical for applications where consistent voltage levels are paramount for performance and reliability.
  • Power Efficiency: Designed with power efficiency in mind, this device helps to reduce the overall power consumption of the system, thereby extending battery life in portable applications and reducing energy costs in stationary installations.
  • Compact Footprint: The small package size of the TC110503ECTTR makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their PCBs without compromising on performance.
  • Temperature Range: This component is built to withstand a wide range of operating temperatures, making it suitable for use in harsh environments and ensuring consistent performance under varying thermal conditions.

Applications

The versatility of the TC110503ECTTR allows it to be employed in a diverse array of applications. It is particularly well-suited for:

  • Portable electronic devices, where power efficiency is critical for battery life.
  • Industrial control systems that require stable voltage supplies.
  • Automotive applications, where durability and reliability are necessary.
  • Telecommunication equipment, which demands consistent power regulation for optimal operation.

Quality and Reliability

As with all Microchip Technology products, the TC110503ECTTR is manufactured to the highest standards of quality and reliability. Customers can trust in the robustness and longevity of this component, which is backed by Microchip's commitment to excellence in engineering and manufacturing.

Whether you are developing a new product or looking to enhance an existing design, the TC110503ECTTR from Microchip Technology is a superb choice for your power management needs, delivering performance, efficiency, and reliability in a compact package.

You May Also Be Interested in

Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to $2.2160
ECAD model for LM5025SD/NOPB
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER
Need more? Email Us
ECAD model for UCC3585N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention