EN
  • EN
  • DE

TC110331ECTTR

Part No TC110331ECTTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23A-5 / DC/DC Cntrlr Single-OUT Step Up 115kHz 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2 V ~ 10 V
Frequency - Switching 100kHz ~ 300kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796378-TC110331ECTTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC110
Introduction Date January 16, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TC110331ECTTR CAD Model

Description

Microchip Technology TC110331ECTTR Overview

The TC110331ECTTR from Microchip Technology is a high-performance, integrated circuit designed to cater to the demanding needs of modern electronic systems. This versatile component is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with reliability.

Key Features

  • High Precision: The TC110331ECTTR offers precise control and management of electrical parameters, ensuring stable performance across various applications.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power wastage, making it ideal for battery-powered or energy-sensitive designs.
  • Compact Footprint: With its small form factor, the TC110331ECTTR is well-suited for space-constrained applications without compromising on functionality.
  • Robust Temperature Range: Capable of operating across a broad temperature spectrum, this component is reliable in diverse environmental conditions.
  • Integrated Protection Features: The device includes built-in protection mechanisms to safeguard against overcurrent, overtemperature, and other potential hazards.

Applications

The versatility of the TC110331ECTTR allows it to be integrated into a wide array of electronic systems. Its applications span across:

  • Automotive systems
  • Industrial controls
  • Power management modules
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is renowned for its dedication to quality, and the TC110331ECTTR is no exception. This product adheres to stringent manufacturing standards, ensuring high reliability and performance consistency. It is designed to meet the rigorous demands of various industries, offering a solution that engineers can trust for their critical applications.

Environmental Compliance

In line with global environmental standards, the TC110331ECTTR is manufactured with eco-friendly materials and processes. It complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for both the environment and end-users.

Whether you're designing a sophisticated automotive system or a simple consumer gadget, the TC110331ECTTR from Microchip Technology provides the precision, efficiency, and reliability required to power your innovation.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess