EN
  • EN
  • DE

TC4424MJA

Part No TC4424MJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 3A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 3A DUAL HS 8-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time 23ns, 25ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC4424
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264575-TC4424MJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4424MJA CAD Model

Description

Product Overview: TC4424MJA from Microchip Technology

The TC4424MJA is a robust, high-performance power MOSFET driver manufactured by Microchip Technology, designed to cater to a wide range of power management and conversion applications. This device is capable of delivering a peak output current of 3A, making it an excellent choice for driving large capacitive loads with exceptional speed and efficiency.

Key Features

  • High Peak Output Current: With a peak output current of 3A, the TC4424MJA can easily drive large power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, accommodating various circuit designs and ensuring versatility across different applications.
  • High-Speed Operation: The TC4424MJA offers fast rise and fall times of typically 25ns and 20ns respectively, ensuring swift and reliable switching performance.
  • Protection Features: Built-in latch-up protection enhances the device's robustness, safeguarding it against over-current conditions.
  • Input/Output Pin Compatibility: The input can withstand negative swings up to 5V, which is ideal for robustness in noisy environments. The output is fully compatible with TTL/CMOS.
  • Temperature Range: The device is designed to operate within a military temperature range of -55°C to +125°C, ensuring reliability in extreme conditions.
  • Packaging: The TC4424MJA comes in a CERDIP-8 package, which offers excellent thermal and mechanical reliability.

Applications

The TC4424MJA is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor and Solenoid Drivers
  • Pulse Transformer Drivers
  • Class D Switching Amplifiers

With its impressive driving capabilities and robust design, the TC4424MJA from Microchip Technology stands out as an essential component for designers who require reliable and high-speed operation in their power conversion and management systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess