EN
  • EN
  • DE

LTC1338ISW

Part No LTC1338ISW
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0041+
Reference case SOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710919-LTC1338ISW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1338ISW CAD Model

Description

Linear Technology LTC1338ISW Product Overview

The LTC1338ISW is a versatile and powerful integrated circuit designed by Linear Technology, now part of Analog Devices, for managing serial communications in complex electronic systems. This product is a multi-protocol transceiver that supports various serial communication protocols, making it an ideal solution for applications requiring high-speed data transfer and flexible interface options. The LTC1338ISW is housed in a robust 24-pin wide-body SOIC package, ensuring reliable performance in a range of industrial and commercial environments.

Key Features

  • Multi-Protocol Support: The LTC1338ISW is capable of handling RS232, RS485, and RS422 communication standards, allowing for easy integration into systems requiring different serial interfaces.
  • High-Speed Operation: With the ability to support data rates up to 1Mbps, this transceiver is suitable for applications that demand fast and efficient data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1338ISW operates with a low supply current, making it ideal for power-sensitive applications.
  • Driver/Receiver Enable: The transceiver includes independent driver and receiver enable functions, providing additional control and flexibility for managing communication lines.
  • Thermal Shutdown: The device features thermal shutdown protection, ensuring the transceiver remains protected under high-temperature conditions.
  • Fail-Safe Receiver: The fail-safe receiver feature guarantees a known output state if the input is open or shorted, enhancing the reliability of the communication system.

Applications

  • Industrial Control Systems
  • Networked Communication Equipment
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Computer Peripheral Interfaces

The LTC1338ISW is an excellent choice for designers seeking a robust and flexible serial communication solution. Its multi-protocol capability, combined with high-speed operation and low power consumption, makes it a valuable component in a wide range of electronic systems. Whether it's for industrial automation, data acquisition, or commercial equipment, the LTC1338ISW provides a reliable and efficient interface for serial data exchange.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
ON Semiconductor
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7253 $61.8024
19+ $6.3386 $120.4334
29+ $6.1406 $178.0774
39+ $5.9425 $231.7575
51+ $5.7444 $292.9644
68+ $5.1501 $350.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess