Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC4428A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264595-TC4428AVOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4428AVOA CAD Model

Description

Product Overview: TC4428AVOA from Microchip Technology

The TC4428AVOA is a robust, high-speed, dual-channel MOSFET driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This driver is specifically engineered to convert TTL or CMOS input logic levels to a higher output voltage and current, with the capability to source up to 1.5A and sink up to 2.5A of peak current per channel.

Key Features

  • High Current Drive Capability: Each output can source 1.5A and sink 2.5A, making it suitable for driving power MOSFETs and IGBTs.
  • Wide Operating Range: The device operates from a 4.5V to 18V supply range, accommodating various application requirements.
  • Fast Switching Speeds: With rise and fall times typically under 30ns, the TC4428AVOA ensures swift and efficient switching, reducing power loss during transitions.
  • Matched Rise and Fall Times: Provides consistent channel-to-channel timing for applications requiring synchronous driving.
  • Non-Inverting Outputs: Both channels are non-inverting, providing a direct drive signal path.
  • Latch-Up Protected: It is designed to withstand up to 500mA of reverse current, safeguarding the device from latch-up.
  • Robust ESD Protection: The inclusion of ESD protection circuitry guards the device against electrostatic discharges.

Applications

The TC4428AVOA is versatile and can be used in a wide range of applications, including but not limited to:

  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Power MOSFET gate drivers
  • Line drivers
  • Pulse transformers

Package and Quality

Offered in a 8-pin SOIC package, the TC4428AVOA is compact and suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that the TC4428AVOA meets rigorous industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.7040
ECAD model for TC1411NVOA713
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28DIP
Lowest to $11.2958
ECAD model for IR2133
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.9455
ECAD model for ZXGD3003E6TA
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4624 $57.8000
300+ $0.3795 $113.8500
460+ $0.3677 $169.1420
630+ $0.3558 $224.1540
815+ $0.3440 $280.3600
1,090+ $0.3083 $336.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention