EN
  • EN
  • DE

TC4451VAT

Part No TC4451VAT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 12A High-Speed MOSFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 13A, 13A
Input Type Inverting
Rise / Fall Time (Typ) 30ns, 32ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1264606-TC4451VAT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC4451
Introduction Date February 15, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC4451VAT CAD Model

Description

The TC4451VAT is a robust, high-performance MOSFET driver from Microchip Technology, designed to handle a wide range of power management and control applications. This device is capable of delivering a peak output current of 12A, making it ideally suited for driving large capacitive loads with high slew rates, ensuring swift and efficient operation of power MOSFETs and IGBTs.

Key Features

  • High Peak Output Current: Capable of delivering up to 12A, which is suitable for driving large power MOSFETs and IGBTs.
  • Wide Input Supply Voltage Range: Operates from 4.5V to 18V, allowing for flexibility in various application circuits.
  • High-Speed Operation: Fast rise and fall times of 15ns and 13ns respectively, enabling quick switching for efficient power conversion.
  • Latch-Up Protected: Withstands up to 1.5A of reverse current, ensuring device protection and reliability under extreme conditions.
  • Input/Output Delay Match: Propagation delays between the input to output are closely matched, which is crucial for parallel MOSFET driving.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing system safety.

Applications

The TC4451VAT is versatile and can be used in a myriad of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Pulse Generators
  • Class D Switching Amplifiers

Product Quality and Support

As with all Microchip products, the TC4451VAT is manufactured to high standards, ensuring reliability and performance. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, making it a reliable choice for designers and engineers looking to incorporate a powerful MOSFET driver into their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3076 $53.0760
23+ $4.3550 $100.1650
36+ $4.2189 $151.8804
49+ $4.0828 $200.0572
64+ $3.9467 $252.5888
85+ $3.5384 $300.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess