The TC670ECHTR from Microchip Technology is a state-of-the-art temperature sensor designed for precise and reliable temperature monitoring. This advanced component is an integral part of various electronic systems, ensuring optimal performance by providing accurate temperature readings. With its compact design and high level of integration, the TC670ECHTR is ideal for space-constrained applications.
Key Features
- High Accuracy: The TC670ECHTR offers exceptional accuracy, making it suitable for applications that require precise temperature measurements.
- Low Power Consumption: Designed with energy efficiency in mind, this sensor operates with minimal power, helping to extend the battery life of portable devices.
- Wide Operating Range: The device can operate over a broad temperature range, ensuring reliable performance in diverse environments.
- Easy Integration: This sensor comes in a surface-mount package, making it easy to integrate into various circuit designs.
Applications
The versatility of the TC670ECHTR allows it to be used in a wide array of applications, including but not limited to:
- Consumer Electronics
- Industrial Systems
- Computer Peripherals
- Telecommunications
- Automotive Systems
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 5.5V
Temperature Accuracy
±1°C (typical)
Operating Temperature Range
-40°C to +125°C
Package
SOT-23-5
With its combination of accuracy, power efficiency, and ease of integration, the TC670ECHTR temperature sensor from Microchip Technology is an excellent choice for any application where reliable temperature monitoring is crucial.