EN
  • EN
  • DE

TC7107AIPL

Part No TC7107AIPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7107A
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264817-TC7107AIPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7107AIPL CAD Model

Description

The TC7107AIPL is a high-quality, 3½ digit Analog-to-Digital converter (ADC) from Microchip Technology, designed to provide precise digital data representation of analog signals. This integrated circuit (IC) is particularly well-suited for applications that require a reliable display output, such as digital multimeters, temperature measurement instruments, and other embedded systems requiring numerical displays.

Key Features

  • High Resolution: The TC7107AIPL offers a 3½ digit resolution, enabling it to display readings up to ±1999. This makes it perfect for applications requiring a high level of accuracy.
  • Direct Display Drive: The IC can directly drive a liquid crystal display (LCD), reducing the need for additional components and simplifying the overall design.
  • Dual Slope Integration: Utilizing a dual-slope integration method, the TC7107AIPL ensures excellent noise rejection and stable readings.
  • Low Power Consumption: It is designed to operate with low power consumption, making it ideal for battery-powered applications.
  • Auto-Zero Function: The auto-zero function eliminates the need for external zero adjustments and helps maintain accuracy over time and temperature.
  • Analog Signal Range: The ADC accepts an analog input signal range of 0V to Vref (reference voltage), providing flexibility in various measurement scenarios.
  • CMOS Technology: Built with CMOS technology, the device offers high integration, reduced power consumption, and increased reliability.

Applications

The versatility of the TC7107AIPL makes it an excellent choice for a wide range of applications, including:

  • Digital multimeters and voltmeters
  • Data acquisition systems
  • Portable instrumentation
  • Process control systems
  • Battery-operated devices

Conclusion

Overall, the TC7107AIPL from Microchip Technology is a robust, high-performance ADC that offers a seamless interface between analog signals and digital readouts. Its direct LCD driving capability, coupled with low power consumption and high resolution, make it a prime choice for designers seeking to enhance the performance and efficiency of their measurement and display systems.

You May Also Be Interested in

Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess