Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features LCD Driver 44-MQFP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name TC7116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7116CKW-NDR, 158-1058-ND, 158-1058
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936190-TC7116CKW
Ultra Librarian 3D Model Ultra Librarian TC7116CKW CAD Model

Description

Microchip Technology TC7116CKW Product Overview

The TC7116CKW is a high-quality, analog-to-digital converter (ADC) from Microchip Technology, designed to offer precise digital representation of analog signals in a variety of applications. This robust ADC is specifically crafted to meet the demands of both industrial and consumer electronics, providing a reliable solution for data acquisition systems, temperature measurement, and process control.

Key Features

  • High Resolution: The TC7116CKW offers a 3½ digit resolution, ensuring accurate and detailed conversion of analog inputs into digital outputs.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Integrated Display Drivers: It includes built-in drivers for LCD displays, facilitating direct connection and data presentation without the need for additional components.
  • Wide Input Range: The device is capable of handling a wide range of input voltages, providing versatility in various operating conditions and system designs.
  • Auto-Zero Function: The TC7116CKW features an automatic zeroing function to eliminate offset errors, enhancing the accuracy of measurements.
  • Overrange and Underrange Indication: It offers clear indications for overrange and underrange conditions, alerting the user to potential measurement issues.

Applications

The TC7116CKW is well-suited for a broad spectrum of applications, including:

  • Digital multimeters
  • Portable instrumentation
  • Battery-operated devices
  • Temperature controllers
  • Process control systems

Technical Specifications

Parameter Value Resolution 3½ Digits Display Type LCD Power Supply Low Voltage Package 44-QFN (7x7)

With its robust set of features, the TC7116CKW from Microchip Technology stands out as a versatile and efficient choice for designers looking to integrate a high-performance ADC into their systems.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR
Microchip Technology
10-Channel Serial-Input Latched Display Driver | IC DISPLAY DRIVER 10CH 20SOIC
Lowest to $4.6060
ECAD model for HV6810WG-G
Microchip Technology
3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS WITH HOLD | IC ADC 3 1/2DGT LCD DVR 44-MQFP
Need more? Email Us
ECAD model for TC7116ACKW
NXP / Nexperia
Universal LCD driver for low multiplex rates
Lowest to $24.4723
ECAD model for PCF85176H
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
National Semiconductor (TI)
220V Monolithic Triple Channel 15 MHz CRT DTV Driver
Need more? Email Us
ECAD model for LM2423
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117
Microchip Technology
3-3/4 DIGIT A/D CONVERTER WITH FREQUENCY COUNTER AND LOGIC PROBE | IC ADC 3 3/4DGT LGC PROBE 44MQFP
Need more? Email Us
ECAD model for TC820CKW

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention