Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 212630-TC7116CPL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7116CPL CAD Model

Description

Product Overview: TC7116CPL - Microchip Technology

The TC7116CPL is a high-precision analog-to-digital converter (ADC) developed by Microchip Technology, renowned for its exceptional accuracy and reliability in digital display applications. This innovative device is designed to directly drive a liquid crystal display (LCD), offering a seamless solution for applications requiring an analog signal to be displayed in a digital format.

Key Features

  • 3½ Digit Analog-to-Digital Converter: The TC7116CPL boasts a 3½ digit resolution, making it suitable for a wide range of measurement tasks where precision is key.
  • Direct LCD Drive Capability: This ADC is engineered to connect directly to an LCD, providing a low-power and high-contrast visual output without the need for additional interfacing components.
  • Low Power Consumption: Designed with energy efficiency in mind, the TC7116CPL operates with minimal power, making it ideal for battery-operated devices and portable instruments.
  • Differential Analog Voltage Inputs: The device supports differential inputs, enhancing measurement accuracy by reducing common-mode noise and allowing for the comparison of two different signals.
  • Internal Voltage Reference: The inclusion of an internal voltage reference ensures stability and reduces the need for external calibration components.
  • Auto-Zero Function: The TC7116CPL features an auto-zero function that continuously corrects for offset errors, providing consistent and accurate readings over time.

Applications

The versatility of the TC7116CPL makes it an excellent choice for a diverse range of applications, including:

  • Portable Instrumentation
  • Digital Multimeters
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Process Control

Technical Specifications

With its 9V supply voltage and operating temperature range from 0°C to +70°C, the TC7116CPL is a robust component that performs reliably in various environments. The device is available in a 40-pin PDIP package, ensuring ease of integration into existing systems.

For engineers and designers seeking a high-quality ADC with LCD driving capabilities, the TC7116CPL from Microchip Technology stands out as a top-tier option, combining performance, versatility, and ease of use.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Microchip Technology
32-Channel Vacuum-Fluorescent Display Driver | IC DISPLAY DRIVER 32CH 80V 44PLC
Need more? Email Us
ECAD model for HV518PJ-G
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 28PLCC
Need more? Email Us
ECAD model for TC14433ELI
Microchip Technology
10-Channel Serial-Input Latched Display Driver | IC DISPLAY DRIVER 10CH 20SOIC
Lowest to $4.6060
ECAD model for HV6810WG-G
National Semiconductor (TI)
220V Monolithic Triple Channel 15 MHz CRT DTV Driver
Lowest to $2.8834
ECAD model for LM2423TE
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AIPL+
Texas Instruments
4 1/2-DIGIT PRECISION ANALOG-TO-DIGITAL CONVERTERS
Lowest to $4.8082
ECAD model for TLC7135CDWRG4
Texas Instruments
Liquid Crystal Display Drivers | IC DRIVER LIQ CRYSTL DISP 44PLCC
Lowest to $130.5264
ECAD model for MM5453V
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6521 $67.9563
6+ $18.5863 $111.5178
9+ $18.0055 $162.0495
12+ $17.4247 $209.0964
15+ $16.8439 $252.6585
20+ $15.1014 $302.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,266 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention