EN
  • EN
  • DE

TLC7135CDWRG4

Part No TLC7135CDWRG4
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description 4 1/2-DIGIT PRECISION ANALOG-TO-DIGITAL CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Display Type LED, LCD
Interface BCD
Digits or Characters A/D 4.5 Digits
Operating Supply Current 1mA
Operating Supply Voltage 4 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1269184-TLC7135CDWRG4
Manufacturer Homepage www.ti.com
Family Name TLC7135
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7135CDWRG4 CAD Model

Description

Texas Instruments TLC7135CDWRG4 Precision Analog-to-Digital Converter

The TLC7135CDWRG4 is a highly precise analog-to-digital converter (ADC) from Texas Instruments, designed to meet the needs of sophisticated electronic systems requiring high-resolution data acquisition. This integrated circuit is part of the TLC713x family and is well-suited for applications in test equipment, data logging, instrumentation, and industrial process control.

At the heart of the TLC7135CDWRG4 lies a 4 1/2-digit dual-slope ADC that boasts excellent noise rejection and a high level of accuracy. Its ability to deliver a resolution of up to 20,000 counts makes it an ideal choice for applications where precise measurement is paramount. The ADC operates on a single power supply, ranging from 5V to 6.3V, which simplifies the power design for the system in which it is integrated.

The device features an internal oscillator, which eliminates the need for external clocking components, thus reducing the overall component count and system complexity. It also includes an auto-zero function that minimizes offset errors, enhancing the reliability and accuracy of measurements.

The TLC7135CDWRG4 offers a direct multiplexed BCD (Binary-Coded Decimal) output, facilitating easy interfacing with digital readouts and microprocessors. Moreover, the device is capable of interfacing with 7-segment displays directly, which is beneficial for designs that require a simple and straightforward visual output of the measured values.

Packaged in a space-saving 24-pin SOIC (Small Outline Integrated Circuit) form factor, the TLC7135CDWRG4 is optimized for space-constrained applications. Texas Instruments' commitment to quality ensures that the TLC7135CDWRG4 operates reliably over an extended temperature range, making it suitable for both commercial and industrial environments.

In summary, the TLC7135CDWRG4 represents a sophisticated solution for high-resolution analog-to-digital conversion, offering designers a blend of precision, integration, and ease of use. Its robust feature set ensures that it can meet the stringent requirements of a wide array of precision measurement applications.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2930 $51.5160
29+ $3.5225 $102.1525
44+ $3.4124 $150.1456
61+ $3.3023 $201.4403
79+ $3.1922 $252.1838
105+ $2.8620 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess