EN
  • EN
  • DE

TC7135CLI

Part No TC7135CLI
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 4-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 4 1/2DGT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 4.5 Digits
Supply Current 1mA
Supply Voltage (V) 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TC7135
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 1264834-TC7135CLI
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7135CLI CAD Model

Description

Microchip Technology TC7135CLI Product Overview

The TC7135CLI is a high-performance, low-power analog-to-digital converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to offer exceptional accuracy and stability for a variety of applications, including industrial control systems, instrumentation, and automated test equipment.

Key Features

  • High Resolution: The TC7135CLI boasts a 4½ digit resolution, providing precise measurement capabilities for demanding applications.
  • Dual Slope Integration: Utilizing dual slope integration techniques, this ADC ensures noise rejection and delivers stable readings even in the presence of signal noise.
  • Low Power Consumption: Designed for energy efficiency, the TC7135CLI is suitable for battery-operated devices, minimizing power requirements without sacrificing performance.
  • Multiple Interface Options: The device includes a versatile digital interface, allowing for easy integration with microcontrollers and other digital systems.
  • On-Chip Clock: An integrated oscillator simplifies the design by reducing the need for external timing components.
  • Auto-Zero Function: The built-in auto-zero function ensures offset errors are minimized, enhancing the accuracy of measurements over time and temperature variations.

Applications

The TC7135CLI is ideal for a wide range of precision measurement applications, including:

  • Portable Instrumentation
  • Process Control Systems
  • Data Acquisition Systems
  • Laboratory Equipment
  • Medical Devices

Technical Specifications

Some of the technical specifications of the TC7135CLI include:

  • Input Voltage: 0 to 2V Full Scale
  • Conversion Rate: Up to 13 conversions per second
  • Power Supply Voltage: 5V ±5%
  • Operating Temperature Range: -40°C to +85°C

The TC7135CLI from Microchip Technology represents a blend of precision, reliability, and efficiency, making it an excellent choice for professionals seeking a high-quality ADC solution. With its robust feature set and versatile application potential, the TC7135CLI is set to be a valuable component in any precision measurement system.

You May Also Be Interested in

ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess