EN
  • EN
  • DE
  • IT

U4289BM-MFP

Part No U4289BM-MFP
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC PLL AM/FM W/1 SWITCH 16-SSOP / Clock Generator 15MHz-IN 16-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Function AM/FM PLL
Frequency 15MHz
RF Type AM, FM
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 798613-U4289BM-MFP
Popularity Medium
Supply and Demand Status Limited
Family Name U4289
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U4289BM-MFP CAD Model

Description

The U4289BM-MFP from Microchip Technology is a highly integrated, feature-rich tuner IC specifically designed for the demanding automotive radio market. This advanced tuner IC is capable of providing superior performance and reliability, making it an ideal choice for car radio manufacturers looking to enhance their audio systems with robust signal processing capabilities.

Key Features:

  • FM/AM Reception: The U4289BM-MFP boasts exceptional FM/AM reception quality, ensuring clear and uninterrupted audio playback even in areas with weak signal strength.
  • Integrated Signal Processing: It comes with integrated signal processing functions that facilitate improved sound quality and station detection, providing an optimal listening experience.
  • Low Noise Figure: The device is designed with a low noise figure, minimizing interference and allowing for crystal-clear sound reproduction.
  • Compact Design: Its compact Multi-Footprint Package (MFP) makes it easy to integrate into various automotive audio system designs without compromising on space.

Applications:

The U4289BM-MFP is primarily used in automotive environments, serving as a core component in:

  • Car radios
  • Audio infotainment systems
  • Telematics devices

Technical Specifications:

  • Voltage Supply: Designed to operate within the standard automotive voltage ranges.
  • Operating Temperature: Capable of withstanding the wide temperature variations typically found in automotive settings.
  • Package / Case: Housed in a robust MFP that ensures durability and longevity.

Overall, the U4289BM-MFP is a testament to Microchip Technology's commitment to providing cutting-edge solutions for the automotive industry. Its combination of advanced features, high performance, and ease of integration makes it a top choice for manufacturers looking to deliver high-quality audio experiences to drivers and passengers alike.

You May Also Be Interested in

Qorvo US Inc.
8-12 GHZ 6-BIT DIG PHASE SHIFTER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER 9-16GHZ 24QFN
Lowest to $68.4538
Nisshinbo Micro Devices Inc.
IC MOD/DEMOD DOUBLE-BAL 8-SSOP
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Qorvo US Inc.
8-12 GHZ 6-BIT DIG PHASE SHIFTER
Need more? Email Us
Anaren
DOHERTY COMBINR 2110-2170MHZ SMD
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
AVX Corp/Kyocera Corp
X2A2020RFDCT/250
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess