EN
  • EN
  • DE

U479B-M

Part No U479B-M
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC MON LAMP-OUTAGE 8MV 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Automotive, Lamp Failure
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 4.5mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1115160-U479B-M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U479B-M CAD Model

Description

The Microchip Technology U479B-M is a state-of-the-art integrated circuit designed for the modern requirements of automotive and industrial applications. This versatile product offers unmatched reliability and performance for systems requiring robust control and monitoring functionalities.

Key Features

  • High Integration: The U479B-M integrates multiple features into a single chip, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, making it ideal for battery-operated devices and energy-saving applications.
  • Wide Operating Temperature Range: With the capability to operate over a broad temperature range, the U479B-M is suitable for harsh environments and outdoor applications.
  • Durable Design: Built to withstand the rigors of industrial use, this product boasts a robust construction that ensures long-term reliability.

Applications

The U479B-M is well-suited for a variety of applications, particularly in the automotive sector where precision and durability are paramount. It is commonly used in:

  • Engine control units
  • Automotive sensor interfaces
  • Power management systems
  • Industrial automation systems

Technical Specifications

The U479B-M boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. Some of the key specifications include:

  • Voltage range optimized for automotive applications
  • High immunity to electrical disturbances
  • Programmable functionality for customized applications
  • Support for various communication protocols

Quality and Support

Microchip Technology is known for its commitment to quality, and the U479B-M is no exception. It is manufactured under stringent quality control standards to ensure it meets the rigorous demands of the industries it serves. Furthermore, Microchip Technology provides extensive support and resources, including datasheets, application notes, and technical support to assist with the integration and use of the U479B-M in your projects.

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess