EN
  • EN
  • DE

U6803B-MFP

Part No U6803B-MFP
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC DRIVER TRPL THERMAL MON 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Operating Supply Current 3.2mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115184-U6803B-MFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6803B-MFP CAD Model

Description

The U6803B-MFP from Microchip Technology is a cutting-edge integrated circuit designed for efficient power management within automotive and industrial applications. This robust device is housed in a compact MFP package, making it suitable for space-constrained designs without compromising on performance.

Key Features

  • High-Performance Regulation: The U6803B-MFP offers precise voltage regulation, ensuring stable operation of the connected systems even under variable load conditions.
  • Low Quiescent Current: Its design focuses on energy efficiency, featuring a low quiescent current that reduces power consumption when in standby mode, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection that safeguards against overheating, thereby enhancing system reliability and longevity.
  • Wide Operating Temperature Range: With an operating temperature range that suits harsh environments, the U6803B-MFP is versatile for use in automotive and industrial settings.
  • Durable Design: The MFP package is engineered to withstand the rigorous demands of automotive applications, including resistance to vibration and thermal stress.

Applications

The U6803B-MFP is particularly well-suited for a variety of applications where reliable power management is crucial. These include:

  • Automotive electronics such as ECUs, dashboard displays, and infotainment systems
  • Industrial control systems requiring stable power supply
  • Portable devices where battery life is a priority
  • Power supplies for embedded systems

Technical Specifications

The U6803B-MFP boasts an impressive array of technical specifications that make it a top choice for designers and engineers. These specifications include a wide input voltage range, high accuracy output voltage, and a robust package designed to meet the stringent requirements of automotive and industrial applications.

For those seeking a reliable and efficient power management solution, the U6803B-MFP from Microchip Technology stands out as an excellent choice, providing the perfect blend of performance, durability, and energy efficiency.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3973 $59.9325
59+ $1.9671 $116.0589
91+ $1.9057 $173.4187
126+ $1.8442 $232.3692
162+ $1.7826 $288.7812
217+ $1.5983 $346.8311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess