Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tray
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Flyback, Forward
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number UC1843
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-UC1843AY
Standard Package 50
Win Source Part Number 1137055-UC1843AY
Ultra Librarian 3D Model Ultra Librarian UC1843AY CAD Model

Description

Microchip Technology UC1843AY Product Overview

The UC1843AY from Microchip Technology is a high-performance, current-mode PWM controller that is widely used in switching power supplies, DC-DC converters, and other power conversion applications. This versatile controller is designed to offer precise voltage regulation, reliable performance, and enhanced power efficiency, making it a preferred choice for engineers and designers in various industries.

Key Features

  • Current-Mode Control: The UC1843AY operates with current-mode control, providing faster response to load changes and better loop stability compared to voltage-mode controllers.
  • Wide Operating Range: It features a wide input voltage range, making it suitable for applications with varying input conditions.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the requirements of the specific application it is used in.
  • High-Frequency Operation: Capable of operating at high frequencies, which allows for smaller components and more compact power supply designs.
  • Low Startup Current: The device has a low startup current, which enhances the overall efficiency of the power supply.
  • Under-Voltage Lockout (UVLO): It includes UVLO protection, ensuring the controller shuts down during low input voltage conditions to protect the circuitry.

Applications

The UC1843AY is suitable for a wide range of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • LED drivers
  • Telecommunication equipment
  • Industrial power systems
  • Battery chargers

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the UC1843AY is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in even the most demanding conditions.

Ordering and Packaging

The UC1843AY is available in various package options to accommodate different assembly requirements. Customers can order this product directly from Microchip Technology or through authorized distributors worldwide.

You May Also Be Interested in

Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Maxim Integrated
Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Need more? Email Us
ECAD model for MAX5019ESA
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526IB
Texas Instruments
CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOP 14SOIC
Lowest to $0.1772
ECAD model for TL2843D
Texas Instruments
Low IQ, Single-Boost Dual Synchronous Buck Controller
Lowest to $9.2528
ECAD model for TPS43330AQDAPRQ1
Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Semtech Corporation
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
Need more? Email Us
ECAD model for SC4810BITSTRT
Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention