EN
  • EN
  • DE

USB2228-NU-09

Part No USB2228-NU-09
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CONTROLLER USB 2.0 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 128-VTQFP (14x14)
Mounting Surface Mount
Win Source Part Number 037772-USB2228-NU-09
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2228-NU-09 CAD Model

Description

Microchip Technology USB2228-NU-09 Overview

The USB2228-NU-09 from Microchip Technology is a high-performance, integrated USB 2.0 flash media card reader controller. This advanced device provides an ideal solution for interfacing memory cards to a USB host, offering a versatile and fast transfer solution for a wide range of digital applications. It is designed to support various flash media formats, making it an excellent choice for manufacturers looking to create multi-format USB 2.0 card readers.

Key Features

  • Multi-Format Support: The USB2228-NU-09 is compatible with a broad range of flash media standards, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and xD-Picture Card (xD), among others.
  • High-Speed Performance: Leveraging the USB 2.0 interface, this controller can deliver data transfer rates of up to 480 Mbps, ensuring quick and efficient file transfers.
  • Integrated Design: The device integrates the USB 2.0 PHY, Link, and Mass Storage Class Bulk-Only Transport (BOT) functionality, providing a comprehensive solution with minimal external components required.
  • Enhanced Functionality: It features an embedded processor to handle the USB Mass Storage Class protocol, card detection, and data transfer operations, offering a seamless user experience.
  • Easy Integration: The USB2228-NU-09 comes in a compact 64-pin QFN package, making it suitable for space-constrained applications.

Applications

With its versatile support for multiple flash media formats and high-speed data transfer capabilities, the USB2228-NU-09 is an ideal component for a variety of applications, including:

  • Desktop and laptop computers
  • Digital cameras and camcorders
  • Printers and multifunction devices
  • Televisions and set-top boxes
  • Portable media players

The USB2228-NU-09 from Microchip Technology represents a reliable and efficient solution for designers and manufacturers looking to integrate a USB 2.0 card reader functionality into their products. Its compatibility with multiple flash media types and high-speed USB interface ensures that end-users will enjoy a fast and flexible data transfer experience.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3079 $59.5422
43+ $2.7143 $116.7149
66+ $2.6288 $173.5008
91+ $2.5445 $231.5495
118+ $2.4602 $290.3036
158+ $2.2049 $348.3742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess