EN
  • EN
  • DE

USB2514B-AEZC

Part No USB2514B-AEZC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 70mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 090323-USB2514B-AEZC
Family Name USB2514B-AEZC
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 490
Ultra Librarian 3D Model Ultra Librarian USB2514B-AEZC CAD Model

Description

Microchip Technology USB2514B-AEZC USB 2.0 Hi-Speed Hub Controller

The USB2514B-AEZC from Microchip Technology is a versatile and high-performance USB 2.0 Hub controller that is designed to enable multiple device connections with efficient power management and robust operation. It is an ideal solution for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and many other consumer electronics where USB connectivity is required.

This advanced hub controller integrates a 4-port hub with a USB 2.0-compliant transceiver and a microprocessor for Hub Management. The device supports a downstream device charging and has dedicated battery charging support, making it suitable for applications that require charging capabilities such as charging docks and stations.

The USB2514B-AEZC is equipped with MultiTRAK™ technology, which provides multiple transaction translators that enable optimized speed for each connected device. This ensures that full bandwidth is maintained for each port, improving the performance of the hub when multiple USB devices are connected and operating simultaneously.

Key features of the USB2514B-AEZC include:

  • Compliance with USB 2.0 Specification
  • Four downstream ports with individual port power control
  • Support for Battery Charging Specification 1.2
  • PortMap and PortSwap configuration options
  • PHYBoost and VariSense technologies for signal integrity
  • Configurable non-removable device settings
  • Integrated ESD protection circuits
  • Low-power operation suitable for bus-powered and self-powered configurations

The device comes in a compact 36-pin QFN package, making it suitable for space-constrained applications. Its configurable settings can be programmed via either hardware strapping, I2C, or SMBus, providing flexibility for customization and integration into various system designs.

Overall, the Microchip USB2514B-AEZC stands out as a reliable and efficient solution for expanding USB connectivity with high-speed data transfer and intelligent power management features. Its robust design and advanced technology make it a top choice for developers looking to enhance their products with superior USB hub functionality.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0313 $50.7825
60+ $1.6667 $100.0020
93+ $1.6146 $150.1578
128+ $1.5626 $200.0128
166+ $1.5105 $250.7430
222+ $1.3542 $300.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess