EN
  • EN
  • DE
  • IT

VC-708-ECW-FNXN-160M000000

Part No VC-708-ECW-FNXN-160M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description ULTRA LOW JITTER XO +3.3 VDC +/-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103748-VC-708-ECW-FNXN-160M000000
Ultra Librarian 3D Model Ultra Librarian VC-708-ECW-FNXN-160M000000 CAD Model

Description

Product Overview: VC-708-ECW-FNXN-160M000000

Manufacturer: Microchip Technology

The VC-708-ECW-FNXN-160M000000 is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features:

  • High Precision: Engineered for applications requiring precise timing and control, this product ensures accuracy and stability in its operations.
  • Robust Performance: The VC-708-ECW-FNXN-160M000000 is designed to withstand challenging environmental conditions, making it suitable for use in industrial and automotive applications.
  • Customizable: Microchip Technology understands that one size does not fit all. As such, this product offers a range of customization options to meet the specific needs of your project.
  • Long-Term Reliability: With a focus on longevity, this component is built to last, reducing the need for frequent replacements and maintenance.

Applications:

The versatility of the VC-708-ECW-FNXN-160M000000 makes it ideal for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Embedded systems
  • Industrial control mechanisms
  • Automotive electronics
  • Internet of Things (IoT) devices

Technical Specifications:

The VC-708-ECW-FNXN-160M000000 comes with an impressive set of technical specifications that ensure its performance matches the demanding requirements of modern electronic systems:

  • Operating Temperature Range: Specified by the manufacturer to ensure optimal performance under varying environmental conditions.
  • Package Type: Designed for easy integration into various circuit layouts while maintaining a compact footprint.
  • Frequency: 160 MHz, providing the speed necessary for high-performance computing and communication tasks.

For further information, including detailed product specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

Whether you're developing cutting-edge technology or looking to enhance existing systems, the VC-708-ECW-FNXN-160M000000 from Microchip Technology offers the performance, reliability, and quality you need to succeed.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess