EN
  • EN
  • DE

VCC1-F3E-1M54400000

Part No VCC1-F3E-1M54400000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 50PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103756-VCC1-F3E-1M54400000
Ultra Librarian 3D Model Ultra Librarian VCC1-F3E-1M54400000 CAD Model

Description

Microchip Technology's VCC1-F3E-1M54400000 Crystal Oscillator

The VCC1-F3E-1M54400000 from Microchip Technology is a cutting-edge crystal oscillator designed to meet the stringent requirements of modern electronic systems. This high-performance component is engineered to provide precise and stable clock signals, which are essential for the reliable operation of digital circuits.

With a frequency of 1.544 MHz, this oscillator is particularly well-suited for applications that require a specific timing solution, such as telecommunications equipment, including SONET/SDH and PDH systems, as well as in networking hardware like routers, switches, and base stations. It is also an excellent choice for industrial applications that demand high precision and long-term stability.

Key Features:

  • Frequency: The VCC1-F3E-1M54400000 operates at a frequency of 1.544 MHz, which is a standard rate for many communication protocols.
  • Package: This oscillator is housed in a compact, surface-mount package that allows for easy integration into a variety of circuit boards and systems.
  • Temperature Stability: It is designed to maintain its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Phase Noise: The oscillator boasts low phase noise characteristics, which is critical for systems that require high signal integrity.
  • Supply Voltage: It operates on a standard supply voltage, making it compatible with common power supply levels used in electronic equipment.
  • RoHS Compliant: The VCC1-F3E-1M54400000 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice.

Microchip Technology's commitment to quality ensures that the VCC1-F3E-1M54400000 oscillator is manufactured to the highest standards. Its robust design and reliable performance make it an indispensable component for applications where timing accuracy is crucial. Whether you are designing sophisticated communication systems or precision industrial electronics, the VCC1-F3E-1M54400000 offers a solution that you can trust to keep your systems running smoothly and efficiently.

For detailed specifications, technical data, and application support, customers can access comprehensive documentation and resources provided by Microchip Technology.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess