EN
  • EN
  • DE

VSC8541EV

Part No VSC8541EV
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE  /  Telecom IC Ethernet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Bulk
Function Ethernet
Interface GMII, MII, RMII
Number of Circuits 1
Voltage - Supply 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Base Product Number VSC8541
MSL Level Not Applicable
ECCN 5A991B
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1206600-VSC8541EV
Ultra Librarian 3D Model Ultra Librarian VSC8541EV CAD Model

Description

Microchip Technology's VSC8541EV: Robust Single-Port Gigabit Ethernet PHY

The VSC8541EV from Microchip Technology is a high-performance, single-port Gigabit Ethernet Physical Layer Transceiver (PHY) designed to cater to the demanding needs of complex networking systems. This versatile product offers a rich set of features, making it an ideal choice for a wide range of applications, including industrial automation, automotive, and consumer electronics.

Key Features

  • Energy Efficiency: The VSC8541EV is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standard, which significantly reduces power consumption during periods of low data activity.
  • Robust Performance: With its support for 10BASE-T, 100BASE-TX, and 1000BASE-T, it can handle network speeds of up to 1 Gbps, ensuring fast and reliable data transfer for critical applications.
  • Flexible Media Interface: It offers a flexible media interface, including an RGMII interface that allows for reduced pin count and is compatible with most Gigabit Ethernet MAC designs.
  • Advanced Features: The device includes advanced features such as Wake-on-LAN (WoL) support, which enables remote wake-up of devices, and Auto-MDIX, which automatically detects and corrects for the straight-through or crossover cable types.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, making it reliable under extreme conditions.
  • Easy Integration: With its small form factor and easy-to-use RMII/MII interfaces, the VSC8541EV is designed for seamless integration into existing and new designs.

Applications

The VSC8541EV is a versatile component that can be used in various networking equipment such as:

  • Network switches and routers
  • Industrial control systems
  • Embedded systems with network capabilities
  • Automotive connectivity modules
  • Home networking devices

Microchip Technology's VSC8541EV provides a reliable and efficient solution for adding Gigabit Ethernet connectivity to your product, backed by Microchip's reputation for quality and long-term reliability. Whether you're upgrading existing systems or developing new networking solutions, the VSC8541EV offers the performance and features needed for today's connected world.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $18.3934
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess