EN
  • EN
  • DE

VT-860-GFE-5070-20M0000000

Part No VT-860-GFE-5070-20M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description TCXO +2.8 VDC +/-5% CLIPPED SINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1192732-VT-860-GFE-5070-20M0000000
Ultra Librarian 3D Model Ultra Librarian VT-860-GFE-5070-20M0000000 CAD Model

Description

The VT-860-GFE-5070-20M0000000 is a state-of-the-art electronic component designed and manufactured by the renowned Microchip Technology. This product is engineered to deliver high performance and reliability for a wide array of applications in the modern electronics industry.

Key Features

  • Precision Timing: The product provides precise timing solutions, essential for applications requiring synchronization and timing accuracy.
  • Low Power Consumption: It is designed to be energy-efficient, making it suitable for battery-operated devices and applications where power conservation is critical.
  • High Stability: The VT-860-GFE-5070-20M0000000 offers high stability under various environmental conditions, ensuring consistent performance and durability.
  • Compact Design: Its compact footprint allows for integration into space-constrained applications without compromising functionality.

Applications

This product is versatile and can be used in multiple sectors, including:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Networking Hardware

Quality and Reliability

Microchip Technology is known for its commitment to quality and the VT-860-GFE-5070-20M0000000 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers in terms of performance and reliability.

Technical Specifications

For detailed technical specifications, customers are encouraged to refer to the product datasheet or contact Microchip Technology's customer support team for personalized assistance.

The VT-860-GFE-5070-20M0000000 represents Microchip Technology's dedication to innovation and excellence in the field of electronic components. It is a testament to the company's ability to combine cutting-edge technology with practical design, making it an ideal choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess