EN
  • EN
  • DE

VTC1-A0CD-16M7772160

Part No VTC1-A0CD-16M7772160
Manufacturer Microchip Technology
Catalog Oscillators
Description VTC1-A0CD-16M7772160 / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351942-VTC1-A0CD-16M7772160
Ultra Librarian 3D Model Ultra Librarian VTC1-A0CD-16M7772160 CAD Model

Description

Product Description

The VTC1-A0CD-16M7772160 is a temperature-compensated crystal oscillator (TCXO) from Microchip Technology. It is a high-precision timing device that is designed to provide a stable and accurate frequency output over a wide range of temperatures. The VTC1-A0CD-16M7772160 has a frequency of 16 MHz and is packaged in a 7 mm x 5 mm LCC-20 case.

Features

  • High frequency accuracy (over ±0.25 ppm over -40°C to +85°C)
  • Low phase noise (-140 dBc/Hz @ 10 kHz offset)
  • Wide operating temperature range (-40°C to +85°C)
  • Low power consumption (1 mA typical)
  • Small footprint (7 mm x 5 mm LCC-20 case)

Benefits

  • The high frequency accuracy of the VTC1-A0CD-16M7772160 makes it ideal for applications where precise timing is required, such as telecommunications, networking, and industrial control systems.
  • The low phase noise of the VTC1-A0CD-16M7772160 reduces jitter and improves the performance of digital systems.
  • The wide operating temperature range of the VTC1-A0CD-16M7772160 allows it to be used in a variety of environments.
  • The low power consumption of the VTC1-A0CD-16M7772160 makes it ideal for battery-powered applications.
  • The small footprint of the VTC1-A0CD-16M7772160 makes it easy to integrate into space-constrained designs.

Applications

The VTC1-A0CD-16M7772160 can be used in a wide range of applications, including:

  • Telecommunications equipment
  • Networking equipment
  • Industrial control systems
  • Test and measurement equipment
  • Medical devices
  • Aerospace and defense applications

Example Applications

Here are some specific examples of how the VTC1-A0CD-16M7772160 can be used:

  • In a telecommunications base station, the VTC1-A0CD-16M7772160 can be used to provide a stable and accurate timing reference for the synchronization of multiple channels.
  • In a network router, the VTC1-A0CD-16M7772160 can be used to provide a timing reference for the router's internal clock.
  • In an industrial control system, the VTC1-A0CD-16M7772160 can be used to provide a timing reference for the system's PLC.
  • In a test and measurement instrument, the VTC1-A0CD-16M7772160 can be used to provide a stable and accurate timing reference for the instrument's clock.
  • In a medical device, the VTC1-A0CD-16M7772160 can be used to provide a timing reference for the device's internal clock or for the generation of precise signals.

Conclusion

The VTC1-A0CD-16M7772160 is a high-precision TCXO that is ideal for a wide range of applications where precise timing is required. It offers excellent frequency accuracy, low phase noise, a wide operating temperature range, low power consumption, and a small footprint.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess