EN
  • EN
  • DE

VTC4-B01E-25M0000000

Part No VTC4-B01E-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description VTC4-B01E-25M0000000 / Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349918-VTC4-B01E-25M0000000
Ultra Librarian 3D Model Ultra Librarian VTC4-B01E-25M0000000 CAD Model

Description

The VTC4-B01E-25M0000000 is a state-of-the-art precision oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-quality product is designed to provide reliable and stable clock signals for a wide range of electronic applications, including telecommunications, industrial control systems, and high-speed data communication devices.

Key Features and Benefits

  • Frequency Stability: The oscillator offers excellent frequency stability, making it suitable for applications that require a consistent timing source.
  • Low Power Consumption: Designed for efficiency, this product consumes minimal power, which is ideal for battery-powered or energy-sensitive applications.
  • Compact Size: The VTC4-B01E-25M0000000 comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Wide Temperature Range: It operates effectively across a broad temperature range, ensuring reliable performance in varying environmental conditions.
  • Programmable: Users can program the oscillator to meet specific requirements, providing flexibility and customization for different applications.
  • Low Phase Noise: The product features low phase noise characteristics, which is crucial for systems that demand high signal integrity.

Applications

The VTC4-B01E-25M0000000 is versatile and can be used in various applications, such as:

  • Networking equipment like routers, switches, and wireless infrastructure
  • Industrial automation and control systems
  • Test and measurement equipment
  • Data communication and storage systems
  • Consumer electronics

Technical Specifications

Parameter Value Output Frequency 25 MHz Supply Voltage 1.8V to 3.3V Operating Temperature -40°C to +85°C Package Type SMD (Surface-Mount Device)

With the VTC4-B01E-25M0000000, Microchip Technology continues to deliver products that push the boundaries of performance, integrating seamlessly into your next high-tech project.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess