EN
  • EN
  • DE

DSC1001DE2-025.0000

Part No DSC1001DE2-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 25.000MHZ CMOS SMD / Oscillator MEMS 25MHz ±25ppm (Stability) 15pF CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin CDFN SMD Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Tube
Type MEMS (Silicon)
Frequency 25MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 6.3mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 773404-DSC1001DE2-025.0000
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1001DE2-025.0000 CAD Model

Description

Introducing the DSC1001DE2-025.0000 from Microchip Technology

The DSC1001DE2-025.0000 is a precision silicon MEMS oscillator offered by the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of timing solutions that are designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, making it suitable for a wide range of applications that require precise timing, such as high-speed digital systems, telecommunications, and embedded systems.
  • Package: It comes in a compact 4-SMD, no-lead package, ensuring a minimal footprint on the circuit board and ease of integration into various designs.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, providing design flexibility for different power requirements and compatibility with a variety of logic levels.
  • Stability: The DSC1001DE2-025.0000 boasts excellent frequency stability, maintaining consistent performance over temperature and time, which is crucial for applications that cannot tolerate frequency deviations.
  • Low Power Consumption: This oscillator is designed for low power consumption, making it ideal for battery-powered and portable devices where energy efficiency is paramount.
  • Output Type: It provides a CMOS output, which is a standard in the industry and ensures compatibility with most digital integrated circuits.

Applications

The versatility of the DSC1001DE2-025.0000 allows it to be used in a variety of applications, including:

  • Consumer Electronics: High-definition televisions, digital cameras, and gaming consoles.
  • Networking: Routers, switches, and network interface cards.
  • Industrial: Factory automation, industrial control systems, and test & measurement equipment.
  • Automotive: Infotainment systems, navigation, and safety-critical electronics.
  • Medical Devices: Diagnostic equipment, portable medical devices, and monitoring systems.

Microchip Technology's commitment to quality ensures that the DSC1001DE2-025.0000 oscillator provides reliable and consistent performance for the most demanding applications. With its superior design and advanced technology, this product is a testament to Microchip's dedication to providing innovative solutions that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4036 $119.3060
130+ $1.3598 $176.7740
180+ $1.3159 $236.8620
230+ $1.2720 $292.5600
305+ $1.1404 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess