EN
  • EN
  • DE

ZL30146GGG

Part No ZL30146GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SYNCHRONIZER ETH 64CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
PLL Yes
Main Purpose Ethernet, SONET/SDH, Telecom
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 622.08MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-BGA
Supplier Device Package 64-CABGA (9x9)
Part Number Series ZL30146
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812668-ZL30146GGG
Ultra Librarian 3D Model Ultra Librarian ZL30146GGG CAD Model

Description

Introducing the ZL30146GGG from Microchip Technology

Microchip Technology's ZL30146GGG is a cutting-edge, high-performance clock generator designed to meet the stringent requirements of communication infrastructure, enterprise networking, and data center applications. With its superior jitter management and timing control, the ZL30146GGG ensures reliable and precise synchronization for your critical systems.

Key Features of the ZL30146GGG

  • Multiple Outputs: The device boasts four independent and configurable clock outputs, enabling versatile timing solutions for various applications.
  • Low Jitter Performance: The ZL30146GGG offers exceptionally low jitter output, which is crucial for high-speed communication systems where timing accuracy is paramount.
  • Flexible Frequency Synthesis: With its integrated Digital Phase Locked Loop (DPLL), the device can generate a wide range of frequencies, providing the flexibility needed to support multiple standards and interfaces.
  • Hitless Switching: The ZL30146GGG features hitless switching technology that allows seamless transitions between clock sources without causing any disturbance to the output clocks.
  • Robust Failover Capabilities: The device is designed to automatically switch to a backup clock source in the event of a primary clock failure, ensuring uninterrupted operation.

Applications

The ZL30146GGG is ideal for a variety of applications that require high-quality, stable clock signals, such as:

  • Wireline and Wireless Infrastructure
  • Enterprise Networking Equipment
  • Data Centers and Storage Systems
  • Telecommunications and Broadcasting

Technical Specifications

The ZL30146GGG operates over an industrial temperature range and comes in a compact 10 x 10 mm 72-VFQFN package, making it suitable for space-constrained environments. It is powered by a 3.3V supply voltage, ensuring compatibility with a wide range of electronic components.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The ZL30146GGG is backed by Microchip's customer service and technical support, ensuring that you have access to the assistance you need, from design to deployment.

For more information on the ZL30146GGG, including datasheets, technical documentation, and ordering information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9033 $109.8066
3+ $45.0489 $135.1467
4+ $43.6411 $174.5644
6+ $42.2334 $253.4004
8+ $40.8256 $326.6048
10+ $36.6022 $366.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess