EN
  • EN
  • DE

15791\128MB\16Mx8\\8C

Part No 15791\128MB\16Mx8\\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 16Mx64-7E CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952106-15791\128MB\16Mx8\\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 15791\128MB\16Mx8\\8C CAD Model

Description

This electronic component is a memory module that belongs to a series of memory products.

    You May Also Be Interested in

    Micron Technology Inc.
    PC100 32Mx72 ECC Reg (256MB)
    Need more? Email Us
    Intel
    Optane PMem 100 128GB
    Need more? Email Us
    Samsung
    PC66 8Mx64-GL
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 700MHz
    Need more? Email Us
    Samsung
    Rambus 512MB ECC 800MHz 40ns
    Need more? Email Us
    Hynix Semiconductor
    SODIMM EDO 3.3V 4Mx64-50
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
    Need more? Email Us
    Micron Technology Inc.
    SODIMM EDO 3.3V 8Mx64-50
    Need more? Email Us

    Top Sellers

    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess