EN
  • EN
  • DE

640914\1GB\128Mx8\8C

Part No 640914\1GB\128Mx8\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950395-640914\1GB\128Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 640914\1GB\128Mx8\8C CAD Model

Description

The Micron 640914/1GB/128Mx8/8C is a 1GB DDR3 SDRAM memory module suitable for various computing applications.

Applications:

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Industrial control systems
  • Networking devices

Features:

  • 1GB capacity
  • DDR3 SDRAM technology
  • 128Mx8 organization
  • High-speed data transfer rates
  • Low power consumption
  • JEDEC standard compliance
  • 240-Pin DIMM (most likely)

Benefits:

  • Improved system responsiveness
  • Enhanced multitasking capabilities
  • Faster application loading
  • Reduced power consumption
  • Reliable and stable performance
  • Easy integration

Additional Details:

The Micron 640914/1GB/128Mx8/8C memory module utilizes high-quality DDR3 SDRAM chips. It features a 1GB capacity and a 128Mx8 organization. '8C' probably refers to a specific configuration or revision. The DDR3 technology ensures high-speed data transfer, contributing to improved system performance. Its low power consumption makes it suitable for energy-sensitive applications. JEDEC compliance ensures compatibility with a wide range of systems. Likely a 240-pin DIMM, but double-check the specifications for your exact application. The operating speed and voltage of DDR3 typically ranges from 800MHz to 2133MHz at 1.5V; however, the specific values for this module should be verified with the datasheet.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess