EN
  • EN
  • DE

ADM3310EARUZ-REEL7

Part No ADM3310EARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3:5 2.7V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 767922-ADM3310EARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM3310E
Introduction Date December 12, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM3310EARUZ-REEL7 CAD Model

Description

The ADM3310EARUZ-REEL7 is a high-performance, low-power, RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to meet the stringent EIA/TIA-232-E standards and is suitable for a variety of applications that require reliable serial communication.

Key Features

  • Interface Type: RS-232
  • Data Rate: Up to 460 kbps
  • Driver/Receiver Count: 3/5
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.0V to 5.5V
  • Power Consumption: Low-power shutdown mode
  • ESD Protection: ±15kV on RS-232 input/output pins
  • Package: 28-TSSOP
  • Reel Packaging: Supplied in a 7-inch reel, ideal for automated assembly processes

Applications

The ADM3310EARUZ-REEL7 is versatile enough to be used in a broad range of applications. These include, but are not limited to:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Point-of-sale terminals
  • Peripherals and computing equipment

Product Advantages

This transceiver boasts several advantages that make it a preferred choice for designers and engineers. It features a low-voltage operation that allows it to be used in portable devices without the need for additional power supplies. The integrated electrostatic discharge (ESD) protection ensures robustness and reliability in harsh environments, making it suitable for industrial applications. Furthermore, the high data rate capability enables fast and efficient data communication.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM3310EARUZ-REEL7 is no exception. This product is manufactured to meet high industry standards, ensuring both performance and longevity for your electronic designs.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2654 $51.3270
12+ $8.4229 $101.0748
19+ $8.1597 $155.0343
26+ $7.8965 $205.3090
33+ $7.6333 $251.8989
44+ $6.8436 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess