EN
  • EN
  • DE

EDF8164A3MA-GD-F-D

Part No EDF8164A3MA-GD-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 8GBIT PARALLEL 253FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 8Gbit
Memory Organization 128M x 64
Memory Interface Parallel
Clock Frequency 800 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C (TC)
Supplier Device Package 253-FBGA (11x11)
Base Product Number EDF8164
Standard Package 1,980 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 870105-EDF8164A3MA-GD-F-D
Ultra Librarian 3D Model Ultra Librarian EDF8164A3MA-GD-F-D CAD Model

Description

The 870105-EDF8164A3MA-GD-F-D is a memory module designed for mobile devices.

  • Manufacturer: Micron Technology Inc.
  • Technology: SDRAM - Mobile LPDDR3
  • Memory Size: 8Gbit
  • Module Type: Volatile
  • Voltage Supply Range: 1.14V to 1.95V
  • Memory Organization: 128M x 64
  • Memory Format: DRAM
  • Memory Interface: Parallel
  • Package: Tray
  • Standard Package Quantity: 1,980 pcs
  • Operating Temperature Range: from -30°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess