EN
  • EN
  • DE

AD8367ARU-REEL7

Part No AD8367ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 500MHZ 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 1
-3db Bandwidth 500MHz
Current - Input Bias 27μA
Operating Supply Current 26mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 172184-AD8367ARU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8367ARU-REEL7 CAD Model

Description

AD8367ARU-REEL7 - Variable Gain Amplifier by Analog Devices Inc.

The AD8367ARU-REEL7 is a state-of-the-art variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is an ideal solution for a wide range of applications, including wireless communication systems, base stations, and general-purpose AGC circuits.

At the heart of the AD8367ARU-REEL7 is a linear-in-dB, exponentially variable gain amplifier which offers a scalable gain range from -4 dB to +20 dB, providing precise control over the signal amplitude. The device is capable of operating over a wide frequency range, making it suitable for both IF and RF applications. The VGA is designed to maintain excellent linearity and low noise performance, ensuring signal integrity is preserved across its entire gain control range.

One of the key features of the AD8367ARU-REEL7 is its X-AMP® architecture. This architecture includes a patented technology that consists of a variable attenuator followed by a high-gain amplifier, which together provide outstanding accuracy and temperature stability. The VGA also incorporates a proprietary interpolation technique that minimizes the number of gain steps and simplifies the gain control interface.

The AD8367ARU-REEL7 is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. It is supplied in tape and reel form (hence the 'REEL7' designation), facilitating efficient assembly for high-volume production. The device is specified to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

For design flexibility, the AD8367ARU-REEL7 also features a single-ended input and output, with an option for differential signaling if required. Its simple, analog voltage-controlled interface allows for easy integration into system designs without the need for complex digital control schemes.

In summary, the AD8367ARU-REEL7 from Analog Devices Inc. is an advanced VGA component that offers robust performance, flexible integration, and reliable operation for engineers looking to optimize their signal chain in communication and general-purpose applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0835 $55.4175
10+ $10.3821 $103.8210
15+ $10.0313 $150.4695
22+ $9.3298 $205.2556
28+ $8.9791 $251.4148
35+ $8.6283 $301.9905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess