EN
  • EN
  • DE
  • IT

M29DW256G7ANF6E

Part No M29DW256G7ANF6E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 256Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452972-M29DW256G7ANF6E
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mbit
Memory Organization 16M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 56-TSOP
Ultra Librarian 3D Model Ultra Librarian M29DW256G7ANF6E CAD Model

Description

The M29DW256G7ANF6E by Micron is a robust Parallel NOR Flash memory device, offering a sizable storage capacity of 256Mb. This component is designed to cater to the high demands of modern electronic systems that require high-speed, reliable non-volatile memory for their operation. Its capability for parallel data access makes it highly efficient for code shadowing to RAM, direct execution of applications from the flash (XIP – execute in place), and storing firmware or software that requires quick updates. Micron has engineered this memory with a focus on providing dependable and durable data storage solutions across a wide range of application fields including automotive electronics, industrial control systems, and networking devices. It ensures a high level of data integrity and security through features such as block protection and the ability to withstand intensive read/write cycles. The M29DW256G7ANF6E is a testament to Micron's commitment to advancing flash memory technology and providing solutions that meet the evolving needs of the technology landscape.

You May Also Be Interested in

CISCO
Cisco UCS-EZ8-M16G. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-ML-X64G4RT-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Need more? Email Us
CISCO
CISCO MEM-4400-4G - 4G DRAM (1 DIMM) for Cisco ISR 4400, Spare
Need more? Email Us
CISCO
CISCO MEM-4320-4G - 4G DRAM for Cisco ISR 4320 (Soldered on motherboard)
Need more? Email Us
CISCO
Cisco MEM-2951-512U1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco UCS-MR-128G8RS-H. Component for: PC/Server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco MEM-CF-256U4GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess