EN
  • EN
  • DE
  • IT

M29F800DB55N6

Part No M29F800DB55N6
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP  /  FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 55 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8, 512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number M29F800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 96
Win Source Part Number 1014076-M29F800DB55N6
Ultra Librarian 3D Model Ultra Librarian M29F800DB55N6 CAD Model

Description

This electronic component is a non-volatile memory product with a capacity of 8Mb (1M x 8, 512K x 16).

  • Win Source Part Number: 1014076-M29F800DB55N6
  • Manufacturer: Micron Technology Inc.
  • Memory Capacity: 8Mb (1M x 8, 512K x 16)
  • Operating Voltage: 4.5V to 5.5V
  • Access Time: 55 ns
  • Memory Interface: Parallel
  • Package: 48-TFSOP

You May Also Be Interested in

STMicroelectronics
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP
Need more? Email Us
Infineon Technologies
IC FLASH 8GBIT PARALLEL 48TSOP
Lowest to $48.1765
Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7995
Micron Technology Inc.
IC FLASH 8TBIT LBGA
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 2MBIT SPI 25MHZ 8DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $9.7792
Kingston
IC DRAM 32GBIT PAR 200FBGA
Need more? Email Us
Macronix
IC FLASH 512MBIT SPI/QUAD 8-WSON
Lowest to $26.2737
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess