EN
  • EN
  • DE
  • IT

M29W128FH70ZA6E

Part No M29W128FH70ZA6E
Manufacturer Micron Technology Inc.
Catalog Flash
Description NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 64-Pin TBGA Tube / IC FLASH 128MBIT 70NS 64TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (16M x 8, 8M x 16)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 64-TBGA
Manufacturer Package 64-TBGA (10x13)
Win Source Part Number 784947-M29W128FH70ZA6E
Popularity Medium
Supply and Demand Status Limited
Family Name M29W128
Introduction Date March 13, 2006
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M29W128FH70ZA6E CAD Model

Description

The Micron Technology Inc. M29W128FH70ZA6E is a 128Mb (16M x 8, 8M x 16) non-volatile FLASH - NOR memory module that operates @ an access time of 70ns. It comes in a 64-TBGA package and is now obsolete.

  • Family: M29W128
  • Category: Integrated Circuits (ICs)
  • Alternative Parts: S29GL128N10FFIV20, S29GL128N10FAI001S29GL128N10FFI013, S29GL128N10FAI002
  • Introduction Date: March 13, 2006
  • EOL Date: Estimated
  • Supply and Demand: Limited

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $3.9411
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $7.9832
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R
Lowest to $14.6242
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.6452
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.3632

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess