EN
  • EN
  • DE
  • IT

M29W160ET70N3E

Part No M29W160ET70N3E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 16Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451994-M29W160ET70N3E
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mbit
Memory Organization 2M x 8, 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Ultra Librarian 3D Model Ultra Librarian M29W160ET70N3E CAD Model

Description

The M29W160ET70N3E is a 16-megabit Parallel NOR Flash memory module designed and manufactured by Micron Technology, Inc. This memory component is engineered to deliver reliable, high-speed data storage and retrieval functionality with a specialization in parallel communication for enhanced data transfer rates. It employs a NOR architecture, which ensures byte-level access, making it highly suitable for applications that necessitate high-speed reading operations such as boot processes in computers, advanced telecommunications, and sophisticated industrial machinery. The product operates under a parallel interface, which significantly improves its compatibility and ease of integration with a variety of microprocessors and microcontrollers. This specific model showcases Micron's commitment to providing dense, non-volatile storage solutions that do not compromise on performance, data integrity, and durability.

You May Also Be Interested in

CISCO
Cisco 128 GB DDR4-2933-MHz LRDIMM/4Rx4
Need more? Email Us
CISCO
CISCO MEM-2900-512U25GB - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
CISCO MEM-4300-4GU16G - 4G to 16G DRAM Upgrade (8G+8G) for Cisco ISR 4330, 4350
Need more? Email Us
CISCO
CISCO MEM-44-4G - 4G DRAM (1 x 4G) for Cisco ISR 4400
Need more? Email Us
CISCO
CISCO M393A4K40BB1-CRC-CI - Cisco branded 32GB DDR4-2400-MHz RDIMM/PC4-19200
Need more? Email Us
CISCO
CISCO 15-101778-01 - CISCO 15-101778-01 32Gb 2x16Gb 1333MHz Memory Kit
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RT-H. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 16GB DDR3-1866-MHz RDIMM/PC3-14900/dual rank
Need more? Email Us
CISCO
Cisco UCS-MR-128G8RS-H. Component for: PC/Server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess