EN
  • EN
  • DE
  • IT

MT25QU01GBBB1EW9-0SIT

Part No MT25QU01GBBB1EW9-0SIT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 8-WPDFN (6x8) (MLP8)
Manufacturer Micron Technology Inc.
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WPDFN (6x8) (MLP8)
Family Name MT25QU01
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 1920
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886061-MT25QU01GBBB1EW9-0SIT
Ultra Librarian 3D Model Ultra Librarian MT25QU01GBBB1EW9-0SIT CAD Model

Description

The MT25QU01GBBB1EW9-0SIT is a FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 8-WPDFN (6x8) (MLP8) manufactured by Micron Technology Inc.

  • Operating Temperature: -40°C to 85°C (TA)
  • Category: Integrated Circuit (IC)
  • Package Type: 8-WDFN Exposed Pad
  • Package: Bulk
  • Mounting: Surface Mount
  • Family Name: MT25QU01
  • Part Status: Obsolete
  • Supply and Demand Status: Limited
  • Quantity per Package: 1920
  • Estimated Production Lead Time: 35 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.6452
Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $48.8621
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $11.9598
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Need more? Email Us
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
Micron Technology Inc.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.0000 $110.0000
2+ $105.8647 $211.7294
3+ $101.7294 $305.1882
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess