EN
  • EN
  • DE
  • IT

MT25QU256ABA8E12-0AAT

Part No MT25QU256ABA8E12-0AAT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 256MBIT SPI 24TPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 24-TBGA
Case / Package 24-T-PBGA (6x8)
Family Name MT25QU256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 1122
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886068-MT25QU256ABA8E12-0AAT
Ultra Librarian 3D Model Ultra Librarian MT25QU256ABA8E12-0AAT CAD Model

Description

The MT25QU256ABA8E12-0AAT is a FLASH - NOR Memory IC with a capacity of 256Mb (32M x 8) and SPI interface manufactured by Micron Technology Inc.

  • Frequency: 133 MHz (maximum)
  • Temperature Range: -40°C to 105°C (TA)
  • Package: 24-TBGA
  • Mounting: Surface Mount
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991B1A
  • Quantity per Package: 1122
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 35 weeks
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.32.0071

You May Also Be Interested in

Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5127
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.0000 $290.0000
2+ $260.0000 $520.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,335 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess