EN
  • EN
  • DE
  • IT

MT28GU01GAAA2EGC-0SIT

Part No MT28GU01GAAA2EGC-0SIT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb G18 Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451989-MT28GU01GAAA2EGC-0SIT
Manufacturer Micron Technology Inc.
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gbit
Memory Organization 64M x 16
Memory Interface Parallel
Clock Frequency 133MHz
Access Time 96ns
Voltage - Supply 1.7V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 64-TBGA
Supplier Device Package 64-TBGA (10x8)
Ultra Librarian 3D Model Ultra Librarian MT28GU01GAAA2EGC-0SIT CAD Model

Description

The MT28GU01GAAA2EGC-0SIT by Micron is a high-performance 1Gb G18 Parallel NOR Flash memory component, designed to deliver fast read and write speeds essential for applications requiring quick data access and high reliability. This device supports a parallel interface, enabling high data throughput and efficiency in operations such as code execution right from the flash (execute in place), a critical feature for embedded systems. Manufactured by Micron, a leader in the memory and storage solutions industry, this flash memory part ensures robust data retention, endurance, and is suited for a wide range of applications, including automotive, industrial, and consumer electronics, where the integrity and speed of memory access are paramount. The MT28GU01GAAA2EGC-0SIT is ideal for designers looking for memory components that combine high-capacity storage with the legacy benefits of NOR flash technology, such as simplicity in design and a stable, reliable performance across various environmental conditions.

You May Also Be Interested in

CISCO
Cisco UCS-ML-1X644RU-G. Component for: PC/Server, Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
CISCO
Cisco UCS-MR-128G8RS-H. Component for: PC/Server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco MEM-CF-256U4GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO 15-101778-01 - CISCO 15-101778-01 32Gb 2x16Gb 1333MHz Memory Kit
Need more? Email Us
CISCO
CISCO MEM-4460-32G - 32G DRAM (1 DIMM) for Cisco ISR 4460
Need more? Email Us
CISCO
CISCO MEM-4320-4G - 4G DRAM for Cisco ISR 4320 (Soldered on motherboard)
Need more? Email Us
CISCO
Cisco UCS-ML-X64G4RT-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco MEM-2951-512U1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess