EN
  • EN
  • DE
  • IT

MT29F2G01ABBGD12-AAT:G

Part No MT29F2G01ABBGD12-AAT:G
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2G NAND Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454222-MT29F2G01ABBGD12-AAT:G
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (SLC)
Memory Size 2Gbit
Memory Organization 2G x 1
Memory Interface SPI
Clock Frequency 83MHz
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian MT29F2G01ABBGD12-AAT:G CAD Model

Description

The MT29F2G01ABBGD12-AAT:G is a 2G NAND Flash memory component manufactured by Micron Technology. It is designed primarily for applications where high-density data storage is required, such as in mobile devices, solid-state drives, and various forms of digital media. This memory chip utilizes NAND flash technology, which provides a cost-effective solution for large-scale data storage needs. It supports fast data read and write operations, enhancing the overall performance of the devices it is used in. The MT29F2G01ABBGD12-AAT:G stands out for its reliability and durability, offering a substantial number of program/erase cycles. Micron’s innovative design and manufacturing processes ensure that this memory chip delivers exceptional performance, making it an excellent choice for developers looking to push the boundaries of memory storage technology.

You May Also Be Interested in

CISCO
Cisco UCS-ML-X64G4RT-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO MEM-44-4G - 4G DRAM (1 x 4G) for Cisco ISR 4400
Need more? Email Us
CISCO
CISCO MEM-4300-4GU16G - 4G to 16G DRAM Upgrade (8G+8G) for Cisco ISR 4330, 4350
Need more? Email Us
CISCO
CISCO MEM-4460-32G - 32G DRAM (1 DIMM) for Cisco ISR 4460
Need more? Email Us
CISCO
Cisco MEM-2951-512U1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco UCS-MR-1X162RX-A. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
CISCO MEM-4400-4G - 4G DRAM (1 DIMM) for Cisco ISR 4400, Spare
Need more? Email Us
CISCO
CISCO MEM-4320-4G - 4G DRAM for Cisco ISR 4320 (Soldered on motherboard)
Need more? Email Us
CISCO
Cisco Excess 32GB DDR4-2666-MHz LRDIMM/PC4-21300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess