EN
  • EN
  • DE

MT29TZZZAD7JKKFB-107 W.97R

Part No MT29TZZZAD7JKKFB-107 W.97R
Manufacturer Micron Technology Inc.
Catalog Memory
Description J97R Mlc EMMC/LPDDR3 272G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1080837-MT29TZZZAD7JKKFB-107 W.97R
Categories Memory
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT29TZZZAD7JKKFB-107 W.97R CAD Model

Description

The MT29TZZZAD7JKKFB-107 W.97R is an advanced memory component manufactured by Micron Technology Inc. This product belongs to a family of high-performance memory solutions designed to meet the rigorous demands of modern computing and embedded systems. It offers a combination of high density, fast data transfer rates, and low power consumption, making it suitable for a wide range of applications.

Applications

  • High-performance computing
  • Mobile devices
  • Networking equipment
  • Embedded systems
  • Automotive applications
  • Industrial automation

Features

  • High memory density
  • Fast data transfer rates
  • Low power consumption
  • Wide operating temperature range
  • Advanced packaging technology
  • RoHS compliant

Benefits

  • Improved system performance due to faster memory access
  • Extended battery life in mobile applications due to low power consumption
  • Increased system reliability due to wide operating temperature range
  • Reduced system size and cost due to high memory density and advanced packaging
  • Environmentally friendly due to RoHS compliance

Additional Details

This memory component is designed to operate within a wide temperature range, ensuring reliable performance in various environmental conditions. The advanced packaging technology contributes to improved thermal management and signal integrity. It is also compliant with RoHS standards, ensuring that it does not contain any hazardous substances. Micron's commitment to quality and reliability ensures that this memory component will provide long-lasting and trouble-free performance in demanding applications.

The specific details of the MT29TZZZAD7JKKFB-107 W.97R, such as its precise capacity, data rate, and voltage requirements, can be found in the official Micron datasheet. These specifications are critical for ensuring compatibility with the target system and achieving optimal performance. Engineers and designers should consult the datasheet before incorporating this memory component into their designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess