EN
  • EN
  • DE

MT46H64M16LFBF-5:B

Part No MT46H64M16LFBF-5:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-400 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943721-MT46H64M16LFBF-5:B
Ultra Librarian 3D Model Ultra Librarian MT46H64M16LFBF-5:B CAD Model

Description

The MT46H64M16LFBF-5:B is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It's designed for high-bandwidth memory applications in various electronic devices. The chip provides essential memory storage for data processing and application execution, crucial for system performance.

Applications

  • High-Performance Computing: Used in servers and workstations requiring significant memory capacity.
  • Graphics Cards: Provides frame buffer and texture memory.
  • Gaming Consoles: Supports game data storage and rendering.
  • Embedded Systems: Found in devices that need fast and reliable memory.
  • Networking Equipment: Used in routers and switches for packet buffering.

Features

  • Capacity: 64 Meg x 16 bits organization.
  • DDR2 Technology: Provides improved bandwidth over DDR SDRAM.
  • Data Rate: The -5 indicates a data transfer rate, typically 800MHz DDR2.
  • Operating Voltage: Operates at 1.8V for energy efficiency.
  • Clock Speed: Synchronized with the system clock for high-speed data transfer.
  • Interface: Standard DDR2 interface for compatibility with various memory controllers.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for high pin density and compact size.
  • Timing Parameters: Optimized for low latency and high throughput.

Benefits

  • High Bandwidth: Enhances data transfer rates, improving system responsiveness.
  • Low Power Consumption: 1.8V operation reduces power usage and heat.
  • Reliability: Micron manufacturing ensures quality and dependability.
  • Compatibility: JEDEC standard compliance for DDR2 SDRAM.
  • Increased System Performance: Improves overall system speed and efficiency.

Additional Details

The MT46H64M16LFBF-5:B conforms to JEDEC standards for DDR2 SDRAM, guaranteeing compatibility across diverse systems. Its double data rate architecture enables high bandwidth by transferring data on both clock edges. The device incorporates power management to minimize energy consumption. Its design and manufacturing ensure high reliability for demanding applications. The ':B' suffix likely denotes a specific revision or manufacturing lot. This memory chip is a good choice for applications requiring high memory performance and reliability.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.9660 $92.9660
2+ $90.0611 $180.1222
3+ $87.1563 $261.4689
4+ $84.2503 $337.0012
5+ $75.5347 $377.6735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess