EN
  • EN
  • DE

MT46V64M8FN-6IT:F

Part No MT46V64M8FN-6IT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx8 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943467-MT46V64M8FN-6IT:F
Ultra Librarian 3D Model Ultra Librarian MT46V64M8FN-6IT:F CAD Model

Description

The MT46V64M8FN-6IT:F is a Double Data Rate (DDR) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications that demand high bandwidth and low latency, making it appropriate for a variety of computing and embedded systems. It features a capacity of 64Mb, organized as 8M x 8 bits, and operates at a data rate of up to 166 MHz, resulting in a bandwidth of up to 333 Mbps.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Embedded systems requiring high-speed memory
  • Consumer electronics devices

Features

  • Double data rate (DDR) architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Data rate of up to 166 MHz: Provides a high data transfer rate, supporting demanding applications.
  • 64Mb density: Offers a larger memory capacity for more complex applications.
  • 8M x 8 organization: Allows for efficient memory access and data manipulation.
  • Differential clock inputs (CK and /CK): Enhance noise immunity and signal integrity.
  • Double data strobe (DQS): Facilitates accurate data capture and timing.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • 8 internal banks: Allows for concurrent memory operations, improving overall performance.
  • Precharge and power-down modes: Conserves power when the device is not actively being used.
  • Lead-free construction: Complies with environmental regulations.

Benefits

  • Increased bandwidth: The DDR architecture provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data processing.
  • Improved performance: The high data rate and efficient memory organization contribute to improved system performance in demanding applications.
  • Larger memory capacity: The 64Mb density allows for storing more data, enabling more complex and feature-rich applications.
  • Reduced power consumption: Power-down modes help minimize power consumption when the device is idle.
  • Enhanced reliability: Differential clock inputs and on-chip DLL improve signal integrity and timing accuracy, contributing to overall system reliability.
  • Simplified system design: The component's features and specifications simplify the design and integration process for system developers.

Additional Details

The MT46V64M8FN-6IT:F operates at a voltage of 2.5V. It is available in a standard TSOP package. This DDR SDRAM is designed for use in systems that require high-speed data transfer and low latency, making it a suitable choice for a wide range of applications. The -6IT:F likely specifies industrial temperature range and other manufacturing or testing specifications.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess