EN
  • EN
  • DE

MT46V8M16-75D

Part No MT46V8M16-75D
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080888-MT46V8M16-75D
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V8M16-75D CAD Model

Description

The MT46V8M16-75D is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's commonly used in applications needing high-speed memory access, like graphics cards, networking devices, and embedded systems. Its configuration of 8M x 16 provides a suitable balance between capacity and data width for various applications.

Applications

  • Graphics cards
  • Networking devices (routers, switches)
  • Embedded systems
  • Gaming consoles
  • Digital signal processing (DSP)

Features

  • DDR Technology: Transfers data on both the rising and falling edges of the clock signal, doubling the bandwidth compared to standard SDRAM.
  • High-Speed Data Transfer: Facilitates rapid data access and processing.
  • Low Latency: Minimizes delays in retrieving data from memory.
  • 4 Banks: Enables interleaved memory access for improved performance.
  • On-Chip DLL (Delay-Locked Loop): Ensures accurate data synchronization.
  • Programmable Burst Length: Offers flexibility in data access patterns.

Benefits

  • Improved Graphics Performance: Enhances the rendering speed and quality of graphics.
  • Increased Network Throughput: Boosts the data handling capabilities of networking equipment.
  • Faster System Response: Reduces delays and makes the system more responsive.
  • Efficient Memory Utilization: Optimizes memory access for better overall performance.
  • Lower Power Consumption: Designed for power efficiency, which is crucial in portable devices.

Additional Details

The MT46V8M16-75D operates at a specific voltage (typically 2.5V) and has defined timing parameters such as clock frequency and CAS latency. It's often packaged in a TSOP (Thin Small Outline Package) or FBGA (Fine-pitch Ball Grid Array) for surface mounting. Proper thermal management is important to maintain reliable operation, especially in high-performance applications. The '-75D' suffix likely indicates a specific speed grade or revision of the chip. Detailed technical specifications, including timing diagrams and electrical characteristics, can be found in the official Micron datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess