EN
  • EN
  • DE
  • IT

MT47H128M8HQ-3:E

Part No MT47H128M8HQ-3:E
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831894-MT47H128M8HQ-3:E
Ultra Librarian 3D Model Ultra Librarian MT47H128M8HQ-3:E CAD Model

Description

The MT47H128M8HQ-3:E is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed to provide high-speed data access and storage for a variety of applications. It is a key component in systems requiring substantial memory bandwidth and capacity.

Applications

  • Desktop and Laptop Computers: As main system memory for running operating systems and applications.
  • Graphics Cards: For storing textures and frame buffers in graphics processing units (GPUs).
  • Servers: To handle large datasets and support multiple users in server environments.
  • Embedded Systems: In devices like routers, networking equipment, and industrial controllers.
  • Gaming Consoles: To provide fast and efficient memory access for game data and rendering.

Features

  • 128 Meg x 8 Configuration: Organized as 128 million words by 8 bits.
  • DDR2 Technology: Offers higher bandwidth and lower voltage operation compared to DDR SDRAM.
  • Data Rate: -3 signifies a specific data transfer rate, check the datasheet for the exact speed.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Low Power Consumption: Designed to operate at a lower voltage, which reduces power consumption and heat generation.
  • Differential Clock Inputs: Provides better noise immunity and timing accuracy.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization of data transfers.
  • Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Increased System Performance: The high data transfer rates of DDR2 SDRAM improve overall system performance.
  • Reduced Power Consumption: Lower voltage operation leads to reduced power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Advanced features like differential clock inputs and on-chip DLL contribute to more reliable data transfers.
  • High Capacity: 128 Meg x 8 configuration provides ample memory capacity for demanding applications.
  • Improved Thermal Management: Lower power consumption results in less heat generation, which simplifies thermal management.

Additional Details

The MT47H128M8HQ-3:E operates within a specific voltage range (typically 1.8V). It supports various DDR2 SDRAM features, including burst lengths of 2, 4, and 8. The specific timing parameters (CAS latency, RAS-to-CAS delay, etc.) are critical for proper operation and should be configured according to the manufacturer's specifications. Refer to the official Micron datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Kingston
IC DRAM 32GBIT PAR 200FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
Lowest to $19.0602
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PARALLEL 36TFBGA
Lowest to $4.7588
Renesas Electronics America
IC SRAM 8KBIT PARALLEL 64TQFP
Lowest to $49.0494
STMicroelectronics
256-KBIT SERIAL I2C BUS EEPROM W
Lowest to $1.2061
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA / SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT PARALLEL 96FBGA
Lowest to $265.2160
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $193.9105
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess