EN
  • EN
  • DE

MT47H128M8HV-3 IT:G

Part No MT47H128M8HV-3 IT:G
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 128Mx8 VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942036-MT47H128M8HV-3 IT:G
Ultra Librarian 3D Model Ultra Librarian MT47H128M8HV-3 IT:G CAD Model

Description

The MT47H128M8HV-3 IT:G is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component from Micron Technology, designed for applications that demand high-speed data access and storage. It's built to deliver a robust combination of performance, capacity, and reliability, making it suitable for a wide range of uses.

Applications

  • Desktop and Laptop Computers: Functions as main system memory, supporting operating systems, applications, and other software.
  • Graphics Cards: Supplies memory for storing textures, frame buffers, and graphical data, enabling smooth and efficient graphics rendering.
  • Gaming Consoles: Used as system memory for game execution and data storage, enhancing the gaming experience.
  • Networking Devices: Integrated into routers, switches, and other networking hardware for packet buffering and data processing.
  • Embedded Systems: Employed in various embedded applications that require high-speed memory, such as industrial controllers and automotive systems.

Features

  • High-Speed Data Transfer: Operates at a high clock frequency, enabling rapid data transfer rates.
  • Double Data Rate (DDR2) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth.
  • Large Memory Capacity: Offers a substantial memory capacity (128M x 8), allowing for significant data storage.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices and applications where energy conservation is important.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew and improves signal integrity.
  • Data Mask (DM) Function: Allows for selective writing of data bytes, providing flexibility in memory operations.
  • Auto Refresh and Self Refresh Modes: Supports automatic and self-refresh modes to maintain data integrity.

Benefits

  • Increased System Performance: Enhances overall system performance by providing fast access to data.
  • Enhanced Application Responsiveness: Enables quicker loading times and smoother application execution.
  • Improved Graphics Performance: Delivers the necessary bandwidth for rendering complex graphics and textures.
  • Greater Memory Capacity: Supports the storage of larger datasets and more complex applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and reduced energy costs in desktop systems.

Additional Details

The MT47H128M8HV-3 IT:G operates at a specific voltage level (typically 1.8V) and adheres to JEDEC standards for DDR2 SDRAM. The suffix "-3 IT:G" indicates a specific speed grade and temperature range, optimized for industrial temperature environments. It supports different operating modes and timing parameters that can be configured for different applications. The component usually comes in a FBGA (Fine-pitch Ball Grid Array) package, which provides a compact and reliable solution for high-density memory applications. Its suitability for industrial temperature ranges makes it a robust choice for demanding environments.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess