EN
  • EN
  • DE

MT4LC1M16E5TG-5Z

Part No MT4LC1M16E5TG-5Z
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Edo Dram, 1MX16, 50NS, Cmos, PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017322-MT4LC1M16E5TG-5Z
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT4LC1M16E5TG-5Z CAD Model

Description

The MT4LC1M16E5TG-5Z is a 16 Megabit Dynamic RAM (DRAM) module manufactured by Micron Technology Inc. It is organized as 1M x 16 bits. This DRAM is designed for use in applications requiring high-density memory, such as computer memory, graphics cards, and embedded systems.

Applications

  • Computer main memory
  • Graphics cards
  • Embedded systems
  • Printers
  • Networking devices

Features

  • Density: 16 Megabit (1M x 16)
  • Organization: 1M x 16 bits
  • Speed: -5Z (50ns access time)
  • Operating Voltage: 3.3V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh: Self-refresh capability

Benefits

  • High-density memory for demanding applications
  • Fast access time for improved performance
  • Low power consumption
  • Compact size for space-constrained designs
  • Reliable data storage

Technical Specifications

The MT4LC1M16E5TG-5Z operates at 3.3V, making it suitable for low-power applications. Its access time is 50ns (-5Z designation). It supports self-refresh mode, reducing power consumption when not actively accessed. The package is a TSOP, allowing for high-density mounting on PCBs. The operating temperature ranges from 0°C to 70°C. It confirms to industry-standard DRAM specifications, ensuring compatibility with various systems.

In summary, the MT4LC1M16E5TG-5Z is a high-density, fast DRAM module ideal for applications that require substantial memory capacity and quick data access, blending speed and efficiency within compact designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess