EN
  • EN
  • DE
  • IT

MT54A16G8080A00AC-32:A

Part No MT54A16G8080A00AC-32:A
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description HBM2E 3.2Gb/s 16GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943767-MT54A16G8080A00AC-32:A
Ultra Librarian 3D Model Ultra Librarian MT54A16G8080A00AC-32:A CAD Model

Description

The MT54A16G8080A00AC-32:A is a high-capacity memory module manufactured by Micron Technology Inc. This module is designed for demanding applications requiring substantial memory resources and high-speed data access. Its features make it suitable for use in advanced computing and data processing environments.

Applications

  • High-Performance Computing Servers: Provides large memory capacity for data-intensive applications.
  • Data Centers: Used in servers to support virtualization and cloud computing.
  • Workstations: Enables smooth operation of memory-intensive software.
  • Networking Equipment: Utilized in high-end routers and switches for data buffering.
  • Industrial Automation: Supports complex data analysis.

Features

  • Capacity: 16GB (16G x 80 x 80).
  • Speed: '-32' indicates a high-speed rating.
  • Operating Voltage: Typically operates at a low voltage for power efficiency.
  • Form Factor: Designed for easy integration into server and workstation systems.
  • Error Correction: ECC (Error-Correcting Code) support ensures data integrity.
  • Advanced Packaging: High-density packaging enables large memory capacity.

Benefits

  • Large Memory Capacity: Handles large datasets and memory-intensive applications.
  • High Speed: Fast data transfer rates improve system performance.
  • Reliability: Micron's manufacturing ensures dependability and longevity.
  • Data Integrity: ECC support reduces the risk of data corruption.
  • Power Efficiency: Optimized for low power consumption.

Additional Details

The MT54A16G8080A00AC-32:A adheres to industry standards, ensuring compatibility with a wide range of systems. The high-density packaging technology allows for a large memory capacity in a compact form factor. ECC support enhances data reliability by detecting and correcting errors. The module is designed to operate efficiently, minimizing power consumption. The ':A' suffix might indicate a specific revision or production batch. This memory module is a good choice for environments where large memory capacity and high performance are essential.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Lowest to $84.2106
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
Maxim Integrated
DS1230 3.3 VOLT, 256 K NV SRAM
Need more? Email Us
Rohm Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8SOPJ
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $363.5821 $363.5821
2+ $325.9702 $651.9404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 992 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess