EN
  • EN
  • DE
  • IT

MT58L1MY18PF-7.5

Part No MT58L1MY18PF-7.5
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC SRAM 18MBIT PARALLEL 165FBGA  /  SRAM Memory IC 18Mb (1M x 18) Parallel 133 MHz 4.2 ns 165-FBGA (13x15)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series SYNCBURST™
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 18Mb (1M x 18)
Memory Interface Parallel
Clock Frequency 133 MHz
Access Time 4.2 ns
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 165-TBGA
Supplier Device Package 165-FBGA (13x15)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names 2156-MT58L1MY18PF-7.5,CYPMCNMT58L1MY18PF-7.5
Standard Package 1
Win Source Part Number 1185082-MT58L1MY18PF-7.5
Ultra Librarian 3D Model Ultra Librarian MT58L1MY18PF-7.5 CAD Model

Description

The Micron Technology Inc. MT58L1MY18PF-7.5 is a volatile SRAM memory chip that has a memory size of 18Mb (1M x 18).

  • Memory Size: 18Mb (1M x 18)
  • Voltage Supply: 3.135V ~ 3.465V
  • Temperature Range: 0°C ~ 70°C (TA)
  • Mounting: SMD (SMT)
  • Package: 165-TBGA
  • Clock Frequency: 133 MHz
  • Memory Interface: Parallel
  • Series: SYNCBURST™
  • Write Cycle Time: None
  • Alternative Part: MT58L1MY18PF7.5
  • RoHS: Non-compliant

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess