EN
  • EN
  • DE

MTFC16GHKDH-ET

Part No MTFC16GHKDH-ET
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956107-MTFC16GHKDH-ET
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC16GHKDH-ET CAD Model

Description

The MTFC16GHKDH-ET is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology. eMMC is a managed NAND flash memory solution consisting of both NAND flash memory and an intelligent controller, streamlining memory management tasks. This device is used as embedded storage in a variety of applications.

Applications

  • Smartphones
  • Tablets
  • Navigation systems
  • Digital cameras and camcorders
  • Gaming consoles

Features

  • 16GB Capacity: Provides a storage capacity of 16 gigabytes.
  • eMMC 5.0/5.1 Interface: High-speed data transfer rates compliant with the eMMC standard.
  • NAND Flash Memory: Utilizes high-density NAND flash memory for robust and reliable storage.
  • Managed NAND: Integrated controller handles error correction, wear leveling, and bad block management.
  • Small Form Factor: Compact package for space-constrained applications.

Benefits

  • Simplified System Design: Reduces design complexity by integrating memory and controller.
  • High Performance: Enables fast read and write operations, improving system responsiveness.
  • Reliable Data Storage: Advanced error correction and wear leveling ensure data integrity.
  • Lower Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Reduced Time to Market: Pre-integrated solution simplifies product development.

Additional Details

The MTFC16GHKDH-ET is designed to meet the demanding storage requirements of mobile and embedded devices. The integrated controller manages the complexities of NAND flash memory, allowing developers to focus on application development. It supports various features such as boot partitions, secure erase, and enhanced strobe. The MTFC16GHKDH-ET is compliant with industry standards and undergoes rigorous testing to ensure quality and reliability. The operating temperature range typically spans from -25°C to +85°C, allowing it to function reliably in a wide range of environmental conditions.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Samsung
16GB eMMC5.0 MLC
Need more? Email Us
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.1 MLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess